Mosfet Array 2 N-Channel (Dual) 20V 2.7A 960mW Surface Mount 6-TSOP
Manufacturer: Infineon Technologies
Win Source Part Number: 1187070-IRF5852
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 6-TSOP
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Alternative Parts (Cross-Reference): FDC6401N; IRF5852PBF; IRF5852TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Maximum Power: 960mW
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 90mOhm at 2.7A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 400pF at 15V
MOSFET 2N-CH 20V 2.7A 6TSOP Product overview: IRF5852 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF5852 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 2.7A 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF5852-ND | 1187070-IRF5852 | 289-IRF5852 | IRF5852 |
| Product Name | FET, MOSFET Arrays | FETs - Arrays - IRF5852 | 20V 2.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23 | Tube |