Infineon Technologies AG Single FETs, MOSFETs IRF5305STRRPBF

Description
P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF5305STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5305STRRPBF-ND
Single FETs, MOSFETs IRF5305STRRPBF-ND
P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 31A MOSFET Transistor
278-IRF5305STRRPBF
55V 31A MOSFET Transistor 278-IRF5305STRRPBF
MOSFET P-CH 55V 31A D2PAK Product overview: IRF5305STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5305STRRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 31A D2PAK Product overview: IRF5305STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5305STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5305STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5305STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5305STRRPBF
MOSFET P-CH 55V 31A D2PAK

MOSFET P-CH 55V 31A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH 60mOhm HEXFET -31A ID

MOSFET 30V 1 N-CH 60mOhm HEXFET -31A ID

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF5305STRRPBF-ND 278-IRF5305STRRPBF IRF5305STRRPBF IRF5305STRRPBF
Product Name Single FETs, MOSFETs 55V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
Automotive 60V 84A MOSFET Transistor - 278-AUIRF1010EZ - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 140000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details