MOSFET, N, 75V, 170A, TO-220 Product overview: IRF2907ZPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 170A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 170A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2907ZPBF can be used for catalog matching and distributor lookup.
N-Channel 75V 160A (Tc) 300W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 069258-IRF2907ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRF2907Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): BUK9506-75B,127; BUK7506-75B,127; BUK655R0-75C,127; BUK655R0-75C;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China, Mexico, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IRF2907 - 12V-300V N-Channel Power MOSFET
IRF2907 - 12V-300V N-Channel Power MOSFET
MOSFET MOSFT 75V 170A 4.5mOhm 180nC
MOSFET N-CH 75V 160A TO220AB
POWER FIELD-EFFECT TRANSISTOR, 160A I(D), 75V, 0.0045OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 75V 160A TO220AB
MOSFET Transistor, N Channel, 170 A, 75 V, 4.5 mohm, 10 V, 4 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF2907ZPBF | IRF2907ZPBF-ND | 069258-IRF2907ZPBF | IRF2907ZPBF | IRF2907ZPBF | IRF2907ZPBF | 66776782 | IRF2907ZPBF | 38K2767 |
| Product Name | 75V 170A TO-220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 170 A, 75 V, 4.5 Mohm, 10 V, 4 V Rohs Compliant Infineon | |
| PD | 300000 milliwatts | 300000 milliwatts | 300000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO22 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 |