Infineon Technologies AG Single FETs, MOSFETs IRF3704SPBF

Description
N-Channel 20V 77A (Tc) 87W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 20V 77A (Tc) 87W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3704SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3704SPBF-ND
Single FETs, MOSFETs IRF3704SPBF-ND
N-Channel 20V 77A (Tc) 87W (Tc) Surface Mount D2PAK

N-Channel 20V 77A (Tc) 87W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
20V 77A MOSFET Transistor
278-IRF3704SPBF
20V 77A MOSFET Transistor 278-IRF3704SPBF
MOSFET N-CH 20V 77A D2PAK Product overview: IRF3704SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 77A D2PAK Product overview: IRF3704SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704SPBF - 1046450-IRF3704SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704SPBF
1046450-IRF3704SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704SPBF 1046450-IRF3704SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046450-IRF3704SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 87W (Tc) Family Name: IRF3704 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 77A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1996pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): STB70NF02LT4; STB70NF02L; GFB65N02; 2SK3571-ZK-E2-AZ; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 1046450-IRF3704SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 87W (Tc)
Family Name: IRF3704
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 77A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1996pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): STB70NF02LT4; STB70NF02L; GFB65N02; 2SK3571-ZK-E2-AZ;
Introduction Date: July 20, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
MOSFET N-CH 20V 77A D2PAK - 376-IRF3704SPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 77A D2PAK
376-IRF3704SPBF
MOSFET N-CH 20V 77A D2PAK 376-IRF3704SPBF
MOSFET N-CH 20V 77A D2PAK

MOSFET N-CH 20V 77A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3704SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3704SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3704SPBF
MOSFET N-CH 20V 77A D2PAK

MOSFET N-CH 20V 77A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF3704SPBF-ND 278-IRF3704SPBF 1046450-IRF3704SPBF 376-IRF3704SPBF IRF3704SPBF
Product Name Single FETs, MOSFETs 20V 77A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704SPBF MOSFET N-CH 20V 77A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 87000 milliwatts 87000 milliwatts 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details