MOSFET N-CH 24V 240A D2PAK Product overview: IRF1324S-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1324S-7PPBF can be used for catalog matching and distributor lookup.
N-Channel 24V 240A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)
Manufacturer: Infineon Technologies
Win Source Part Number: 1186890-IRF1324S-7PP
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (7-Lead)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 24V
Id - Continuous Drain Current: 240A
Rds On (Maximum) at Id, Vgs: 1mOhm at 160A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 252nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7700pF at 19V
MOSFET N-CH 24V 240A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-IRF1324S-7PPBF | IRF1324S-7PPBF-ND | 1186890-IRF1324S-7PPBF | IRF1324S-7PPBF |
| Product Name | 24V 240A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRF1324S-7PPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 300000 milliwatts | 300000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB | TO-263; SOT3 | 252 nC @ 10 V |
| Packing Method | Tube | Tube; Tube | Tube; Tube |