Infineon Technologies AG Single FETs, MOSFETs IRF2204SPBF

Description
N-Channel 40V 170A (Tc) 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 40V 170A (Tc) 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF2204SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2204SPBF-ND
Single FETs, MOSFETs IRF2204SPBF-ND
N-Channel 40V 170A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 40V 170A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2204SPBF - 017418-IRF2204SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2204SPBF
017418-IRF2204SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2204SPBF 017418-IRF2204SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017418-IRF2204SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 5890pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 130A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 017418-IRF2204SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 170A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 5890pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 mOhm @ 130A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
40V 170A MOSFET Transistor
278-IRF2204SPBF
40V 170A MOSFET Transistor 278-IRF2204SPBF
MOSFET N-CH 40V 170A D2PAK Product overview: IRF2204SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2204SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 170A D2PAK Product overview: IRF2204SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2204SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 66776726 - Radwell International
Willingboro, NJ, United States
Transistor
66776726
Transistor 66776726
MOSFET TRANSISTOR, N CHANNEL, 170 A, 40 V, 3.6 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 170 A, 40 V, 3.6 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 170A 3.6mOhm 130nC

MOSFET MOSFT 40V 170A 3.6mOhm 130nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2204SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2204SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2204SPBF
MOSFET N-CH 40V 170A D2PAK

MOSFET N-CH 40V 170A D2PAK

Supplier's Site
Mosfet Transistor, N Channel, 170 A, 40 V, 3.6 Mohm, 10 V, 4 V Rohs Compliant Infineon - 38K2759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 170 A, 40 V, 3.6 Mohm, 10 V, 4 V Rohs Compliant Infineon
38K2759
Mosfet Transistor, N Channel, 170 A, 40 V, 3.6 Mohm, 10 V, 4 V Rohs Compliant Infineon 38K2759
MOSFET Transistor, N Channel, 170 A, 40 V, 3.6 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 170 A, 40 V, 3.6 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF2204SPBF-ND 017418-IRF2204SPBF 278-IRF2204SPBF 66776726 IRF2204SPBF IRF2204SPBF 38K2759
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2204SPBF 40V 170A MOSFET Transistor Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 170 A, 40 V, 3.6 Mohm, 10 V, 4 V Rohs Compliant Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
V(BR)DSS 40 volts 40 volts
PD 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 61A MOSFET Transistor - 278-AUIRFZ48ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers