Infineon Technologies AG Single FETs, MOSFETs IRF3709ZCS

Description
N-Channel 30V 87A (Tc) 79W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 87A (Tc) 79W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3709ZCS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3709ZCS-ND
Single FETs, MOSFETs IRF3709ZCS-ND
N-Channel 30V 87A (Tc) 79W (Tc) Surface Mount D2PAK

N-Channel 30V 87A (Tc) 79W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCS - 1046477-IRF3709ZCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCS
1046477-IRF3709ZCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCS 1046477-IRF3709ZCS
Manufacturer: Infineon Technologies Win Source Part Number: 1046477-IRF3709ZCS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 87A (Tc) Gate-Source Threshold Voltage: 2.25V @ 250μA Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 2130pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046477-IRF3709ZCS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 87A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 2130pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 87A MOSFET Transistor
278-IRF3709ZCS
30V 87A MOSFET Transistor 278-IRF3709ZCS
MOSFET N-CH 30V 87A D2PAK Product overview: IRF3709ZCS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709ZCS can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 87A D2PAK Product overview: IRF3709ZCS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709ZCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3709ZCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3709ZCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3709ZCS
MOSFET N-CH 30V 87A D2PAK

MOSFET N-CH 30V 87A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF3709ZCS-ND 1046477-IRF3709ZCS 278-IRF3709ZCS IRF3709ZCS
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCS 30V 87A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data