Vishay Precision Group N-Channel 100V 14A MOSFET Transistor IRF530PBF

Description
N-Channel MOSFET, 100V, 14A, 160mR, TO-220AB Product overview: IRF530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 100V, 14A, 160mR, TO-220AB Product overview: IRF530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 14A MOSFET Transistor
278-IRF530PBF
N-Channel 100V 14A MOSFET Transistor 278-IRF530PBF
N-Channel MOSFET, 100V, 14A, 160mR, TO-220AB Product overview: IRF530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 14A, 160mR, TO-220AB Product overview: IRF530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530PBF - 017434-IRF530PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530PBF
017434-IRF530PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530PBF 017434-IRF530PBF
Manufacturer: Vishay Win Source Part Number: 017434-IRF530PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 8.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017434-IRF530PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 8.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 7084730 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084730
MOSFETs 7084730
MOSFET N-Channel 100V 14A TO220AB

MOSFET N-Channel 100V 14A TO220AB

Supplier's Site
MOSFETs - 9189859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9189859
MOSFETs 9189859
MOSFET N-Channel 100V 14A TO220AB

MOSFET N-Channel 100V 14A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF530PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF530PBF-ND
Single FETs, MOSFETs IRF530PBF-ND
N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB

N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF530PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF530PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF530PBF
MOSFET N-CH 100V 14A TO220AB

MOSFET N-CH 100V 14A TO220AB

Supplier's Site
TRANS MOSFET N-CH 100V 14A 3-PIN(3+TAB)TO-220AB - 70079092 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANS MOSFET N-CH 100V 14A 3-PIN(3+TAB)TO-220AB
70079092
TRANS MOSFET N-CH 100V 14A 3-PIN(3+TAB)TO-220AB 70079092
TRANS MOSFET N-CH 100V 14A 3-PIN(3+TAB)TO-220AB

TRANS MOSFET N-CH 100V 14A 3-PIN(3+TAB)TO-220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF530PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF530PBF
100V 14A 88W 160mΩ@10V,8.4A 4V@250uA N Channel ITO-220AB-3 MOSFETs ROHS

100V 14A 88W 160mΩ@10V,8.4A 4V@250uA N Channel ITO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRF530PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF530PBF
Single FETs, MOSFETs IRF530PBF
MOSFET N-CH 100V 14A TO220AB

MOSFET N-CH 100V 14A TO220AB

Supplier's Site Datasheet
N Channel Mosfet, 100V, 14A; Channel Type Vishay - 63J7316 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 14A; Channel Type Vishay
63J7316
N Channel Mosfet, 100V, 14A; Channel Type Vishay 63J7316
N CHANNEL MOSFET, 100V, 14A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 14A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistor - 16357137 - Radwell International
Willingboro, NJ, United States
Transistor
16357137
Transistor 16357137
MOSFET, N-CHANNEL, 100V, 14A (TC), 88W (TC), THROUGH HOLE, TO-220AB, TO-220-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CHANNEL, 100V, 14A (TC), 88W (TC), THROUGH HOLE, TO-220AB, TO-220-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF530PBF 017434-IRF530PBF 7084730 IRF530PBF-ND IRF530PBF 70079092 IRF530PBF IRF530PBF IRF530PBF 63J7316 16357137
Product Name N-Channel 100V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530PBF MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs TRANS MOSFET N-CH 100V 14A 3-PIN(3+TAB)TO-220AB Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 100V, 14A; Channel Type Vishay Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 88000 milliwatts 88000 milliwatts 88000 milliwatts 88000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts 100 volts
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products