14A, 100V, 0.16ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: IRF530 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 100V, 0.16ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 100V, 0.16ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 808865-IRF530
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 60W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 160mOhm at 7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 21nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 458pF at 25V
Current - Continuous Drain (Id) at 25°C: 14A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: IRF5
Maximum Vgs: ±20V
N-Channel 100V 14A (Tc) 60W (Tc) Through Hole TO-220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors |
| Product Number | 278-IRF530 | 808865-IRF530 | 497-2780-5-ND |
| Product Name | N-Channel 14A 100V 0.16ohm MOSFET Transistor | FETs - Single - IRF530 | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |
| PD | 60000 milliwatts | 60000 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Operating Mode | Enhancement |