16A 600V Ultra-Fast Recovery Rectifier Diode TO-220 Product overview: MURF1660CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURF1660CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 111555-MURF1660CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 600V 8A TO220FP
ULTRAFAST RECTIFIER, COMMON CATHODE 16A TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Diode Case Style:TO-220RoHS Compliant: Yes
SWITCH-MOD POWER RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220FP; ROHS COMPLIANT; YES. FREE 2 YEAR RADWELL WARRANTY
Rectifiers 600V 16A Ultrafast
DIODE ARRAY GP 600V 8A TO220FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 286-MURF1660CTG | MURF1660CTGOS-ND | 111555-MURF1660CTG | MURF1660CTG | 42K1585 | 18700894 | MURF1660CTG | MURF1660CTG |
| Product Name | 16A 600V TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MURF1660CTG | Diode Arrays | Ultrafast Rectifier, Common Cathode 16A To-220; Repetitive Peak Reverse Voltage Onsemi | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220RoHS Compliant: Yes | TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | |||||||
| IO | 8 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Arrangement | Common Catode | Common Catode |