DIODE, ZENER, 20V, 5W, AXIAL, ZENER VOLTAGE VZ TYP 20V, POWER DISSIPATION PD 5W, DIODE CASE STYLE AXIAL LEADED, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 200 C, PRODUCT RANGE,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 68012472 |
| Product Name | Diode |