Ametherm, Inc. Thermistor/Current Limiter MS22 12103

Description
NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:220J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, NO. OF PINS:2, OPERATING CURRENT:3AROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:220J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, NO. OF PINS:2, OPERATING CURRENT:3AROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermistor/Current Limiter - 17777113 - Radwell International
Willingboro, NJ, United States
Thermistor/Current Limiter
17777113
Thermistor/Current Limiter 17777113
NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:220J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, NO. OF PINS:2, OPERATING CURRENT:3AROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:220J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, NO. OF PINS:2, OPERATING CURRENT:3AROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Limiting Diodes
Product Number 17777113
Product Name Thermistor/Current Limiter
Unlock Full Specs
to access all available technical data