DIODE ZENER 30V 500MW SOD123F
DIODE ZENER 30V 500MW SOD123F
DIODE ZENER 30V 500MW SOD123F
ZENER DIODE, SOD-123F, 30V, 0.5W, 5%, 49OHMS, 2.7X1.1MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 4878-MMSZ5256BCT-ND | 162539196 |
| Product Name | Single Zener Diodes | Diode |
| Tj | -50 to 150 C (-58 to 302 F) |