DIODE ZENER 15V 500MW SOD123F
DIODE ZENER 15V 500MW SOD123F
DIODE ZENER 15V 500MW SOD123F
ZENER DIODE, 15V V(Z), 5%, 0.5W, SILICON, UNIDIRECTIONAL, SOD-123F, H5 MARKING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 4878-MMSZ5245BCT-ND | 108733882 |
| Product Name | Single Zener Diodes | Diode |
| Tj | -50 to 150 C (-58 to 302 F) |