30A, 600V, Hyperfast Dual Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242979-RHRG1560CC
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
600V 15A Dual Diode, Common Cathode, TO-247 Product overview: RHRG1560CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RHRG1560CC can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 15A TO247
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 600V 15A TO247-3
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | RHRG1560CC | 1242979-RHRG1560CC | RHRG1560CC-ND | 286-RHRG1560CC | RHRG1560CC | 38470073 | RHRG1560CC |
| Product Name | Diodes, Rectifiers - Arrays - RHRG1560CC | Diode Arrays | Dual 600V 15A Diode and Rectifier | Diode Arrays | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | |
| RoHS Compliant | RoHS | RoHS | |||||
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247-3 | TO-247 | |||
| IO | 15 amps |