Vishay Precision Group Diode Arrays MBRB2045CT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB2045CT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRB2045CT-E3/45 - 1072567-MBRB2045CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB2045CT-E3/45
1072567-MBRB2045CT-E3/45
Diodes, Rectifiers - Arrays - MBRB2045CT-E3/45 1072567-MBRB2045CT-E3/45
Manufacturer: Vishay Win Source Part Number: 1072567-MBRB2045CT-E 3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072567-MBRB2045CT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
45V 10A Diode and Rectifier - 286-MBRB2045CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A Diode and Rectifier
286-MBRB2045CT-E3/45
45V 10A Diode and Rectifier 286-MBRB2045CT-E3/45
DIODE ARR SCHOTT 45V 10A TO263AB Product overview: MBRB2045CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2045CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO263AB Product overview: MBRB2045CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2045CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB2045CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2045CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBRB2045CT-E3/45
DIODE ARR SCHOTT 45V 10A TO263AB

DIODE ARR SCHOTT 45V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB2045CT-E3/45
Schottky Diodes & Rectifiers MBRB2045CT-E3/45
Schottky Diodes & Rectifiers 20 Amp 45 Volt Dual

Schottky Diodes & Rectifiers 20 Amp 45 Volt Dual

Buy Now Datasheet
Diode - 66911526 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODES, COMMON CATHODE, 20A, SCHOTTKY, 45V V(RRM), D2PAK-2, TO-263AB, SMD. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODES, COMMON CATHODE, 20A, SCHOTTKY, 45V V(RRM), D2PAK-2, TO-263AB, SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes General Purpose Diodes
Product Number MBRB2045CT-E3/45GI-ND 1072567-MBRB2045CT-E3/45 286-MBRB2045CT-E3/45 MBRB2045CT-E3/45 MBRB2045CT-E3/45 66911526
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBRB2045CT-E3/45 45V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB Tube D2PAK D2PAK; D2PAK (TO-263AB)
Diode Type Schottky; Schottky
Life Cycle Stage Active Last Shipments
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
General-purpose dual Schottky diode - BAS70-06-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Schottky Diodes & Rectifiers - 7513411P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details