DIODE GEN PURP 1KV 40A DO5
NTE Semiconductors NTE6002
Silicon Power Rectifier Diode, 40 A Forward Current, 1.30 V at 25°C Forward Voltage
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | NTE6002 | 70215998 | |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | RECTIFIER 1000V 40A DO-5 CATHODE CASE |
| Life Cycle Stage | Active | ||
| VRRM | 1000 volts | ||
| IFSM | 500 amps | ||
| IR | 9000 mA |