Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBRB10H100CT-E3/81 MBRB10H100CT-E3/81

Description
Manufacturer: Vishay Win Source Part Number: 1072551-MBRB10H100CT -E3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1072551-MBRB10H100CT -E3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB10H100CT-E3/81 - 1072551-MBRB10H100CT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB10H100CT-E3/81
1072551-MBRB10H100CT-E3/81
Diodes, Rectifiers - Arrays - MBRB10H100CT-E3/81 1072551-MBRB10H100CT-E3/81
Manufacturer: Vishay Win Source Part Number: 1072551-MBRB10H100CT -E3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072551-MBRB10H100CT-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 112-MBRB10H100CT-E3/81TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
100V 5A Diode and Rectifier - 286-MBRB10H100CT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 5A Diode and Rectifier
286-MBRB10H100CT-E3/81
100V 5A Diode and Rectifier 286-MBRB10H100CT-E3/81
DIODE ARR SCHOTT 100V 5A TO263AB Product overview: MBRB10H100CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB10H100CT-E3/ 81 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 5A TO263AB Product overview: MBRB10H100CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB10H100CT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 66911506 - Radwell International
Willingboro, NJ, United States
(PRICE/TR), RECTIFIER DIODES,COMMON CATHODE,SCHOTTKY,100 V V(RRM),TO-263AB. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), RECTIFIER DIODES,COMMON CATHODE,SCHOTTKY,100V V(RRM),TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10H100CT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10H100CT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10H100CT-E3/81
DIODE ARR SCHOTT 100V 5A TO263AB

DIODE ARR SCHOTT 100V 5A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB10H100CT-E3/81
Schottky Diodes & Rectifiers MBRB10H100CT-E3/81
Schottky Diodes & Rectifiers 100 Volt 10A Dual Common-Cathode

Schottky Diodes & Rectifiers 100 Volt 10A Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers General Purpose Diodes Rectifiers Schottky Diodes
Product Number 1072551-MBRB10H100CT-E3/81 112-MBRB10H100CT-E3/81TR-ND 286-MBRB10H100CT-E3/81 66911506 MBRB10H100CT-E3/81 MBRB10H100CT-E3/81
Product Name Diodes, Rectifiers - Arrays - MBRB10H100CT-E3/81 Diode Arrays 100V 5A Diode and Rectifier Diode Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Last Shipments
VF 0.7600 volts 0.7600 volts
VR 100 volts
IR 0.0035 mA
Unlock Full Specs
to access all available technical data