15A, 1200V, Hyperfast Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092137-RHRP15120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: RHRP15120
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEI12-12ASN; DSEI12-12A; FRA1607G;
Introduction Date: January 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Rectifiers 15A 1200V Product overview: RHRP15120 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RHRP15120 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 15A Through Hole TO-220-2L
HYPERFAST DIODE, 15A 1.2KV TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE
DIODE GP 1.2KV 15A TO220-2L
DIODE GP 1.2KV 15A TO220-2L
3.2V@15A 75ns Single 15A 1.2kV TO-220AC-2 Fast recovery/high efficiency diode ROHS
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | RHRP15120 | 092137-RHRP15120 | 2085-RHRP15120 | RHRP15120-ND | 16121418 | RHRP15120 | RHRP15120 | RHRP15120 | RHRP15120 |
| Product Name | Diodes, Rectifiers - Single - RHRP15120 | 15A 1200V Diode and Rectifier | Single Diodes | Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Diode Type | Standard | ||||||||
| VF | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | |||||
| VR | 1200 volts | 1200 volts | 1200 volts | ||||||
| IR | 0.1000 mA | 0.1000 mA |