Diode Array 1 Pair Common Cathode Schottky 35V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: ON Semiconductor
Win Source Part Number: 074310-MBRB2535CTLG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 12.5A
Current - Reverse Leakage @ Vr: 10mA @ 35V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Barrier Rectifier, 35 V, 25 A, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB2535CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, 25 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2535CTLG can be used for catalog matching and distributor lookup.
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 12.5A, 35V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 12.5A 35V Low Vf
DIODE ARR SCHOTT 35V 12.5A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBRB2535CTLGOS-ND | 074310-MBRB2535CTLG | 286-MBRB2535CTLG | 18717433 | MBRB2535CTLG | MBRB2535CTLG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRB2535CTLG | Schottky 35 V 25 A Diode and Rectifier | Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | Rail/Tube | D2PAK; D2PAK | D2PAK | |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Removed |