Manufacturer: ON Semiconductor
Win Source Part Number: 092436-MUR1560G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR1560
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SUR81560G; FES16JTE3; HERA1606G C0; FES16JT-E3/45;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
15A 600V Ultra-Fast Recovery Rectifier TO-220AC Product overview: MUR1560G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1560G can be used for catalog matching and distributor lookup.
Rectifier diode,MUR1560 15A 600V
Rectifier diode,MUR1560 15A 600V
Rectifier diode,MUR1560 15A 600V
Diode Standard 600V 15A Through Hole TO-220-2
DIODE GEN PURP 600V 15A TO220-2
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 15A TO220-2
RECTIFIER, ULTRAFAST; 1.20V; 15 A @ 145C IF; 600V; 1.5; 1000 IR; 60; TO-220
FAST DIODE, 15A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 092436-MUR1560G | 280-MUR1560G | 1032968 | 5452939P | MUR1560GOS-ND | MUR1560G | MUR1560G | 18718298 | MUR1560G | 70099557 | 98H0863 |
| Product Name | Diodes, Rectifiers - Single - MUR1560G | 15A 600V Diode and Rectifier | Switching Diodes | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode | Single Diodes | RECTIFIER, ULTRAFAST; 1.20V; 15 A @ 145C IF; 600V; 1.5; 1000 IR; 60; TO-220 | Fast Diode, 15A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi |
| Diode Type | Standard | ||||||||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | 1.2 volts | 1.5 volts | ||||||
| VR | 600 volts | 600 volts | |||||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||||
| trr | 60 ns | 60 ns | 60 ns |