Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 600 V, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF860G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF860G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059685-MURF860G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURF860
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SFAF808G C0; FESF8JT/45; SFAF808GHC0; BY229X-600;
Introduction Date: June 09, 2008
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Diode Standard 600V 8A Through Hole TO-220FP
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 600 V
DIODE GEN PURP 600V 8A TO220FP
Rectifiers 8A 600V UFR TO-220FP
FAST DIODE, 8A, 600V, TO-220FP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A TO220FP
RECTIFIER, 600V, 8A, TO-220FP, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:SINGLE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-MURF860G | 059685-MURF860G | MURF860GOS-ND | MURF860G | MURF860G | MURF860G | 95M6797 | MURF860G | 32316054 |
| Product Name | 8 A 600 V TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - MURF860G | Single Diodes | Single Diodes | Rectifiers | Fast Diode, 8A, 600V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | |
| Package | Rail/Tube | TO-220; TO-220 2-LEAD FULLPAK | TO-220; TO-220-2 Full Pack | TO-220FP-3 | TO-220 | ||||
| RoHS Compliant | RoHS | ||||||||
| IO | 8 amps | ||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||||
| Diode Type | Standard |