The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
45.7V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
45.7V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 28.2VWM 45.7VC DO204AC
TVS DIODE, 600W, 33V, DO-15; TVS POLARITY:UNIDIRECTIO
TVS DIODE, 600W, 33V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 33V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE33A | P6KE33ALFTR-ND | P6KE33A | 2770960 | 06R1779 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | Diode | Tvs Diode, 600W, 33V, Do-15, Full Reel; Product Range Littelfuse |
| VR | 28.2 volts | ||||
| VBR | 31.4 to 34.7 volts | 31.4 volts | 31.4 volts | 31.4 volts | |
| PD | 600000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 |