onsemi Diodes, Rectifiers - Arrays - MUR1620CTRG MUR1620CTRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024629-MUR1620CTRG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 8A Family Name: MUR1620C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FMG-32R-T; FMU-32R; FMG-32R; FMU-32R-T; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024629-MUR1620CTRG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 8A Family Name: MUR1620C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FMG-32R-T; FMU-32R; FMG-32R; FMU-32R-T; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MUR1620CTRG - 024629-MUR1620CTRG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR1620CTRG
024629-MUR1620CTRG
Diodes, Rectifiers - Arrays - MUR1620CTRG 024629-MUR1620CTRG
Manufacturer: ON Semiconductor Win Source Part Number: 024629-MUR1620CTRG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 8A Family Name: MUR1620C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FMG-32R-T; FMU-32R; FMG-32R; FMU-32R-T; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 024629-MUR1620CTRG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: MUR1620C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FMG-32R-T; FMU-32R; FMG-32R; FMU-32R-T;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
16A 200V TO-220 Diode and Rectifier
286-MUR1620CTRG
16A 200V TO-220 Diode and Rectifier 286-MUR1620CTRG
16A 200V Ultra-Fast Recovery Common Anode Rectifier TO-220 Product overview: MUR1620CTRG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTRG can be used for catalog matching and distributor lookup.

16A 200V Ultra-Fast Recovery Common Anode Rectifier TO-220 Product overview: MUR1620CTRG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 5452119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
5452119
Switching Diodes 5452119
Rectifier diode,MUR1620CTR 16A 200V

Rectifier diode,MUR1620CTR 16A 200V

Supplier's Site
Switching Diodes - 1032959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1032959
Switching Diodes 1032959
Rectifier diode,MUR1620CTR 16A 200V

Rectifier diode,MUR1620CTR 16A 200V

Supplier's Site
Switching Diodes - 5452119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
5452119P
Switching Diodes 5452119P
Rectifier diode,MUR1620CTR 16A 200V

Rectifier diode,MUR1620CTR 16A 200V

Supplier's Site
Diode Arrays - MUR1620CTRGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR1620CTRGOS-ND
Diode Arrays MUR1620CTRGOS-ND
Diode Array 1 Pair Common Anode Standard 200V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Anode Standard 200V 8A Through Hole TO-220-3

Buy Now Datasheet
Diode Arrays - MUR1620CTRG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MUR1620CTRG
Diode Arrays MUR1620CTRG
DIODE ARRAY GP 200V 8A TO220AB

DIODE ARRAY GP 200V 8A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR1620CTRG
Rectifiers MUR1620CTRG
Rectifiers 200V 16A UltraFast

Rectifiers 200V 16A UltraFast

Buy Now Datasheet
Ultrafast Rectifier, Common Anode, 16A, To-220Ab; Repetitive Peak Reverse Voltage Onsemi - 71J6213 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier, Common Anode, 16A, To-220Ab; Repetitive Peak Reverse Voltage Onsemi
71J6213
Ultrafast Rectifier, Common Anode, 16A, To-220Ab; Repetitive Peak Reverse Voltage Onsemi 71J6213
ULTRAFAST RECTIFIER, COMMON ANODE, 16A, TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.2V; Reverse Recovery Time:85ns; No. of Pins:3Pins RoHS Compliant: Yes

ULTRAFAST RECTIFIER, COMMON ANODE, 16A, TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.2V; Reverse Recovery Time:85ns; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Diode - 18718322 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1620CTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1620CTRG
Discrete Semiconductor Products - Diodes - Rectifiers MUR1620CTRG
DIODE ARRAY GP 200V 8A TO220

DIODE ARRAY GP 200V 8A TO220

Supplier's Site
RECTIFIER, ULTRAFAST; 1.2 V @ 25C; 16A IF; 200V; 5 IR; 85; TO-220; -65; +175 - 70099559 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, ULTRAFAST; 1.2 V @ 25C; 16A IF; 200V; 5 IR; 85; TO-220; -65; +175
70099559
RECTIFIER, ULTRAFAST; 1.2 V @ 25C; 16A IF; 200V; 5 IR; 85; TO-220; -65; +175 70099559
RECTIFIER, ULTRAFAST; 1.2 V @ 25C; 16A IF; 200V; 5 IR; 85; TO-220; -65; +175

RECTIFIER, ULTRAFAST; 1.2 V @ 25C; 16A IF; 200V; 5 IR; 85; TO-220; -65; +175

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 024629-MUR1620CTRG 286-MUR1620CTRG 5452119 1032959 5452119P MUR1620CTRGOS-ND MUR1620CTRG MUR1620CTRG 71J6213 18718322 MUR1620CTRG 70099559
Product Name Diodes, Rectifiers - Arrays - MUR1620CTRG 16A 200V TO-220 Diode and Rectifier Switching Diodes Switching Diodes Switching Diodes Diode Arrays Diode Arrays Rectifiers Ultrafast Rectifier, Common Anode, 16A, To-220Ab; Repetitive Peak Reverse Voltage Onsemi Diode Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, ULTRAFAST; 1.2 V @ 25C; 16A IF; 200V; 5 IR; 85; TO-220; -65; +175
Diode Type Standard
Life Cycle Stage Active Active
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 200 volts 200 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data