Diode Standard 100V 6A Through Hole Microde Button
Manufacturer: ON Semiconductor
Win Source Part Number: 1079616-MR751RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 6A
Current - Reverse Leakage @ Vr: 25μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Microde Button
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
6A 100V Silicon Rectifier, Microde Axial, 800-REEL Product overview: MR751RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR751RL can be used for catalog matching and distributor lookup.
DIODE GP 100V 6A MICRODE BUTTON
DIODE GP 100V 6A MICRODE BUTTON
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 6A, 100V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | MR751RLOSTR-ND | 1079616-MR751RL | 280-MR751RL | MR751RL | MR751RL | 22389346 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MR751RL | 6A 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 100 volts | 100 volts |