STANDARD DIODE, 150A, 600V, DO-8; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-8; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
STANDARD DIODE, 150A, 600V, DO-8; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):150A; FORWARD VOLTAGE VF MAX:1.1V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-8; DIODE CONFIGURATION:SINGLE
NTE Semiconductors NTE6157
DIODE GEN PURP 600V 150A DO8
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 06M7490 | 18741437 | NTE6157 |
| Product Name | Standard Diode, 150A, 600V, Do-8; Repetitive Peak Reverse Voltage Nte Electronics | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |