onsemi Schottky Diodes & Rectifiers MBRS130LT3G

Description
MBRS130LT3G
Request a Quote
Description
MBRS130LT3G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky diode with part number 38K4487 features a maximum repetitive reverse voltage (Vrrm) of 30V and an average forward current (If) rating of 1A. It is designed for surface mount applications, utilizing a compact SMB package that is suitable for low voltage and high-frequency rectification. The diode exhibits a low forward voltage drop of 0.395V at 1A and is equipped with a guard-ring for stress protection. It has a non-repetitive peak surge current rating of 40A and operates within a junction temperature range of -65°C to +125°C. The device is also AEC-Q101 qualified, making it suitable for automotive applications. Additionally, it is RoHS compliant and features a corrosion-resistant epoxy case. This diode is ideal for applications requiring efficient rectification and compact design.

Datasheet Summary
Powered by GS/AI

The Schottky diode with part number 38K4487 features a maximum repetitive reverse voltage (Vrrm) of 30V and an average forward current (If) rating of 1A. It is designed for surface mount applications, utilizing a compact SMB package that is suitable for low voltage and high-frequency rectification. The diode exhibits a low forward voltage drop of 0.395V at 1A and is equipped with a guard-ring for stress protection. It has a non-repetitive peak surge current rating of 40A and operates within a junction temperature range of -65°C to +125°C. The device is also AEC-Q101 qualified, making it suitable for automotive applications. Additionally, it is RoHS compliant and features a corrosion-resistant epoxy case. This diode is ideal for applications requiring efficient rectification and compact design.

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1033886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1033886
Schottky Diodes & Rectifiers 1033886
MBRS130LT3G

MBRS130LT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1138675P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1138675P
Schottky Diodes & Rectifiers 1138675P
MBRS130LT3G

MBRS130LT3G

Supplier's Site
Schottky Diodes & Rectifiers - 1138675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1138675
Schottky Diodes & Rectifiers 1138675
MBRS130LT3G

MBRS130LT3G

Supplier's Site
Singapore, Singapore
Schottky SMD 30V 1A Diode and Rectifier
280-MBRS130LT3G
Schottky SMD 30V 1A Diode and Rectifier 280-MBRS130LT3G
30V Schottky Rectifier Diode, 1A, SMB, Surface Mount Product overview: MBRS130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130LT3G can be used for catalog matching and distributor lookup.

30V Schottky Rectifier Diode, 1A, SMB, Surface Mount Product overview: MBRS130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS130LT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - MBRS130LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130LT3GOSCT-ND
Single Diodes MBRS130LT3GOSCT-ND
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS130LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130LT3GOSDKR-ND
Single Diodes MBRS130LT3GOSDKR-ND
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MBRS130LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS130LT3GOSTR-ND
Single Diodes MBRS130LT3GOSTR-ND
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRS130LT3G - 022449-MBRS130LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS130LT3G
022449-MBRS130LT3G
Diodes, Rectifiers - Single - MBRS130LT3G 022449-MBRS130LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 022449-MBRS130LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 445mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C to 125°C Family Name: MBRS130L Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B130LB; B130LB-F; Introduction Date: April 05, 2005 ECCN: EAR99 Country of Origin: Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 022449-MBRS130LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 445mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Family Name: MBRS130L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B130LB; B130LB-F;
Introduction Date: April 05, 2005
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
RECTIFIER, SCHOTTKY; SMB CASE 403A PLASTIC; 1 A @ +120C IF; 0.395 V @ +25C - 70099503 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, SCHOTTKY; SMB CASE 403A PLASTIC; 1 A @ +120C IF; 0.395 V @ +25C
70099503
RECTIFIER, SCHOTTKY; SMB CASE 403A PLASTIC; 1 A @ +120C IF; 0.395 V @ +25C 70099503
RECTIFIER, SCHOTTKY; SMB CASE 403A PLASTIC; 1 A @ +120C IF; 0.395 V @ +25C

RECTIFIER, SCHOTTKY; SMB CASE 403A PLASTIC; 1 A @ +120C IF; 0.395 V @ +25C

Supplier's Site
Diode - 18705706 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 30V V(RRM), SILICON, SMB, 1BL3 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 30V V(RRM), SILICON, SMB, 1BL3 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - MBRS130LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS130LT3G
Single Diodes MBRS130LT3G
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site Datasheet
Schottky Rectifier, 2A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi - 67H6689 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi
67H6689
Schottky Rectifier, 2A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi 67H6689
SCHOTTKY RECTIFIER, 2A, 30V, 403A; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:395mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 30V, 403A; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:395mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 30V, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi - 38K4487 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi
38K4487
Diode, Schottky, 1A, 30V, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi 38K4487
DIODE, SCHOTTKY, 1A, 30V, SMB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:395mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, SMB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:395mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS130LT3G
Schottky Diodes & Rectifiers MBRS130LT3G
Schottky Diodes & Rectifiers 1A 30V Low Vf

Schottky Diodes & Rectifiers 1A 30V Low Vf

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBRS130LT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRS130LT3G
Diodes >> Schottky Barrier Diodes (SBD) MBRS130LT3G
30V 445mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

30V 445mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS130LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS130LT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS130LT3G
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes General Purpose Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1033886 1138675P 1138675 280-MBRS130LT3G MBRS130LT3GOSCT-ND 022449-MBRS130LT3G 70099503 18705706 MBRS130LT3G 67H6689 38K4487 MBRS130LT3G MBRS130LT3G MBRS130LT3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 30V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRS130LT3G RECTIFIER, SCHOTTKY; SMB CASE 403A PLASTIC; 1 A @ +120C IF; 0.395 V @ +25C Diode Single Diodes Schottky Rectifier, 2A, 30V, 403A; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, 30V, Smb; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) DO-214AA Do-214aa (smb) SMB; SMB SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB) DO-214AA SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data