Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 400 V
Diode Standard 400V 1A Through Hole Axial
DISCONTINUED BY MANUFACTURER, RECTIFIER,1AMP FORWARD CURRENT, 400V, FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DIODE SUPERFAST DO41 400V 50NS
| Rochester Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | MUR140 | MUR140-ND | 176627095 | MUR140 |
| Product Name | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | |||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS |