Manufacturer: Diodes Incorporated
Win Source Part Number: 074306-MBRB20100CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Series: Automotive AEC-Q101
Packaging: Tube
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package: TO-263 (D2Pak)
Standard Package: 50
Catalog: Schottky Diode Array
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 10A
Current - Reverse Leakage @ Vr: 100µA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 20A Dual SBR 100Vrrm 0.84Vf
DIODE, MBRB201 SERIES, 20 AMP, 100V, DUAL SBR, TO263AB. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 100V 20A D2PAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | General Purpose Diodes | Schottky Diodes |
| Product Number | 074306-MBRB20100CT | MBRB20100CTDI-ND | MBRB20100CT | 128052939 | MBRB20100CT |
| Product Name | Discrete Semiconductor Products | Diode Arrays | Schottky Diodes & Rectifiers | Diode | Diode Arrays |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8400 volts | 0.8400 volts | |||
| VR | 100 volts | ||||
| IR | 0.1000 mA |