Win Source Part Number: 1088991-RS1506M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 1,200
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr: 500 nA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP, RS-15M
Supplier Device Package: RS-15M
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-RS1506M
BRIDGE RECT GLASS 800V 15A RS15M
BRIDGE RECTIFIER DIODE, 1 PHASE, 15A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1088991-RS1506M | RS1506M | RS1506M | 47423227 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode |
| Diode Type | Single Phase | |||
| VF | 1.05 volts | 1.05 volts | ||
| IR | 0.5000 mA |