onsemi Single Diodes MR856RLG

Description
Diode Standard 600V 3A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 600V 3A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MR856RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MR856RLGOSTR-ND
Single Diodes MR856RLGOSTR-ND
Diode Standard 600V 3A Through Hole Axial

Diode Standard 600V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - MR856RLG - 059507-MR856RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MR856RLG
059507-MR856RLG
Diodes, Rectifiers - Single - MR856RLG 059507-MR856RLG
Manufacturer: ON Semiconductor Win Source Part Number: 059507-MR856RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 059507-MR856RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
600 V 3.0 A Diode and Rectifier - 280-MR856RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 V 3.0 A Diode and Rectifier
280-MR856RLG
600 V 3.0 A Diode and Rectifier 280-MR856RLG
600 V, 3.0 A Fast Recovery Power Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: MR856RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR856RLG can be used for catalog matching and distributor lookup.

600 V, 3.0 A Fast Recovery Power Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: MR856RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR856RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MR856RLG
Rectifiers MR856RLG
Rectifiers 600V 3A Fast

Rectifiers 600V 3A Fast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MR856RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR856RLG
Discrete Semiconductor Products - Diodes - Rectifiers MR856RLG
DIODE GEN PURP 600V 3A AXIAL

DIODE GEN PURP 600V 3A AXIAL

Supplier's Site
Diode - 18729902 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V, SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V, SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Standard Recovery Diode, 3A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi - 84K8818 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery Diode, 3A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi
84K8818
Standard Recovery Diode, 3A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi 84K8818
STANDARD RECOVERY DIODE, 3A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:300ns; Forward Surge Current:100A RoHS Compliant: Yes

STANDARD RECOVERY DIODE, 3A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:300ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Recovery Diode, 3A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K1539 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 3A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K1539
Fast Recovery Diode, 3A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K1539
FAST RECOVERY DIODE, 3A, 600V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:200ns; Forward Surge Current:100A RoHS Compliant: Yes

FAST RECOVERY DIODE, 3A, 600V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:200ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Single Diodes - MR856RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MR856RLG
Single Diodes MR856RLG
DIODE GEN PURP 600V 3A AXIAL

DIODE GEN PURP 600V 3A AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Diodes Diodes General Purpose Diodes
Product Number MR856RLGOSTR-ND 059507-MR856RLG 280-MR856RLG MR856RLG MR856RLG 18729902 84K8818 42K1539 MR856RLG
Product Name Single Diodes Diodes, Rectifiers - Single - MR856RLG 600 V 3.0 A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Standard Recovery Diode, 3A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi Fast Recovery Diode, 3A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 600 volts 600 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data