Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 027502-RS3JB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 3A SMB Product overview: RS3JB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3JB-13-F can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMB
DIODE RECTIFIER, 3A, 600V, SURFACE MOUNT SMB-2. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | RS3JB-FDICT-ND | 027502-RS3JB-13-F | 280-RS3JB-13-F | RS3JB-13-F | RS3JB-13-F | 220639086 | RS3JB-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RS3JB-13-F | 600V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |