ZENER DIODE, 50W, 12V, DO-5; ZENER VOLTAGE VZ TYP:12V; POWER DISSIPATION PD:50W; DIODE CASE STYLE:DO-5; ZENER TOLERANCE ª:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175ªC; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 12V 50W DO5
ZENER DIODE, 50W, 12V, DO-5; Zener Voltage Nom:12V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diode, 1.5 V Forward Voltage, ± 5% Tolerance
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | General Purpose Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 18752454 | NTE5254A | 31C4613 | 70215706 |
| Product Name | Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 50W, 12V, Do-5; Zener Voltage Nom Nte Electronics | ZENER DIODE - 12.0V 50W DO-5 5% ANODE CASE |
| Life Cycle Stage | Active | |||
| Package | DO-5 | DO-5; DO-5 | DO-5 | |
| VZ | 12 volts | |||
| ZZT | 1 ohms | |||
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to ? C (-85 to ? F) |