DIODE, ZENER, 5.1V, 50W, ZENER VOLTAGE VZ TYP 5.1V, POWER DISSIPATION PD 50W, DIODE CASE STYLE ,ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 175 C, PRODUCT RANGE ,AUTOMOTIVE QUALIFICATION STANDARD,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 38810275 |
| Product Name | Diode |