onsemi Schottky Diodes & Rectifiers MUR860G

Description
onsemi MUR860G Diode
Request a Quote Datasheet
Description
onsemi MUR860G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1032961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1032961
Schottky Diodes & Rectifiers 1032961
onsemi MUR860G Diode

onsemi MUR860G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 5452147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452147
Schottky Diodes & Rectifiers 5452147
onsemi MUR860G Diode

onsemi MUR860G Diode

Supplier's Site
8A 600V Diode and Rectifier - 280-MUR860G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 600V Diode and Rectifier
280-MUR860G
8A 600V Diode and Rectifier 280-MUR860G
8A 600V Ultra-Fast Recovery Rectifier TO-220AC Product overview: MUR860G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR860G can be used for catalog matching and distributor lookup.

8A 600V Ultra-Fast Recovery Rectifier TO-220AC Product overview: MUR860G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR860G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MUR860GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR860GOS-ND
Single Diodes MUR860GOS-ND
Diode Standard 600V 8A Through Hole TO-220-2

Diode Standard 600V 8A Through Hole TO-220-2

Buy Now Datasheet
 - MUR860G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 600 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 600 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR860G - 024645-MUR860G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR860G
024645-MUR860G
Diodes, Rectifiers - Single - MUR860G 024645-MUR860G
Manufacturer: ON Semiconductor Win Source Part Number: 024645-MUR860G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR860 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MUR860; MUR860-TS01; UF860; Introduction Date: November 07, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 024645-MUR860G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR860
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR860; MUR860-TS01; UF860;
Introduction Date: November 07, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive

Buy Now Datasheet
Fast Diode, 8A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi - 45J1749 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 8A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi
45J1749
Fast Diode, 8A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi 45J1749
FAST DIODE, 8A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:100A; Diode Case Style:TO-220ACRoHS Compliant: Yes

FAST DIODE, 8A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:100A; Diode Case Style:TO-220ACRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR860G
Rectifiers MUR860G
Rectifiers 600V 8A UltraFast

Rectifiers 600V 8A UltraFast

Buy Now Datasheet
Single Diodes - MUR860G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR860G
Single Diodes MUR860G
DIODE GEN PURP 600V 8A TO220-2

DIODE GEN PURP 600V 8A TO220-2

Supplier's Site Datasheet
REC T0220 8A 600V ULTFST - 70100058 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC T0220 8A 600V ULTFST
70100058
REC T0220 8A 600V ULTFST 70100058
REC T0220 8A 600V ULTFST

REC T0220 8A 600V ULTFST

Supplier's Site
Diode - 18700736 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR860G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR860G
Discrete Semiconductor Products - Diodes - Rectifiers MUR860G
DIODE GEN PURP 600V 8A TO220-2

DIODE GEN PURP 600V 8A TO220-2

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Step Recovery Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1032961 280-MUR860G MUR860GOS-ND MUR860G 024645-MUR860G 45J1749 MUR860G MUR860G 70100058 18700736 MUR860G
Product Name Schottky Diodes & Rectifiers 8A 600V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MUR860G Fast Diode, 8A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi Rectifiers Single Diodes REC T0220 8A 600V ULTFST Diode Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; To-220ac Rail/Tube TO-220; TO-220AC 2 LEAD TO-220-2 TO-220; TO-220-2 TO-220 TO-220
RoHS Compliant RoHS RoHS
trr 60 ns 60 ns 50 ns
IO 8 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data