Manufacturer: ON Semiconductor
Win Source Part Number: 138505-MUR880EG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 25μA @ 800V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
8A 800V Ultra-Fast Recovery Rectifier TO-220AC Product overview: MUR880EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR880EG can be used for catalog matching and distributor lookup.
Diode Standard 800V 8A Through Hole TO-220-2
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 800 V
DIODE GEN PURP 800V 8A TO220-2
FAST DIODE, 8A, 800V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):8A; Diode Configuration:Single
RECTIFIER, FAST, 8A, 800V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):8A; Diode Configuration:Single
RECTIFIER, THROUGH HOLE, TO-220AC-2, 800 V, 8 AMP, 100 NS, SINGLE, 10.29 X 4.82 MM. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 800V 8A TO220-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 138505-MUR880EG | 280-MUR880EG | MUR880EGOS-ND | MUR880EG | 1245336 | MUR880EG | 71J6216 | 82Y7038 | 18700738 | MUR880EG |
| Product Name | Diodes, Rectifiers - Single - MUR880EG | 8A 800V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 8A, 800V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Fast, 8A, 800V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Diode | Single Diodes | |
| Diode Type | Standard | |||||||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||||
| VR | 800 volts | 800 volts | 800 volts | |||||||
| IR | 0.0250 mA | 0.0250 mA | ||||||||
| trr | 100 ns | 100 ns | 100 ns | 100 ns |