The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
ESD SUPPRESSORS / TVS DIODES 30.8VSO 34.2VBR. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, UNIDIR, 30.8V, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 30.8VWM 49.9VC DO214AC
| Littelfuse, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA36A | F5654CT-ND | 90906289 | 29AK4524 | P4SMA36A |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | Diode | Tvs Diode, Unidir, 30.8V, Do-214Ac Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 49.9 volts | 49.9 volts | 49.9 volts | ||
| VBR | 34.2 to 37.8 volts | 34.2 volts | 34.2 volts | ||
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |