Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA10A

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA10A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA10A
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA10A
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - P4SMA10ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA10ATR-ND
TVS Diodes P4SMA10ATR-ND
14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA10ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA10ACT-ND
TVS Diodes P4SMA10ACT-ND
14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA10ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA10ADKR-ND
TVS Diodes P4SMA10ADKR-ND
14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode - 158777283 - Radwell International
Willingboro, NJ, United States
ESD SUPPRESSORS / TVS DIODES, 8.55V, 400W, 5%, UNI-DIRECTIONAL, SURFACE MOUNT.. FREE 2 YEAR RADWELL WARRANTY

ESD SUPPRESSORS / TVS DIODES, 8.55V, 400W, 5%, UNI-DIRECTIONAL, SURFACE MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes
Product Number P4SMA10A P4SMA10ATR-ND 158777283
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS Diodes Diode
RoHS Compliant RoHS
VC 14.5 volts 14.5 volts
VBR 9.5 to 10.5 volts 9.5 volts
Configuration Single
Unlock Full Specs
to access all available technical data