DIODE GEN PURP 400V 150A DO8
RECTIFIER 400V 150A DO-8 CATHODE CASE
STANDARD DIODE, 150A, 400V, DO-8; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):150A; FORWARD VOLTAGE VF MAX:1.1V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-8; DIODE CONFIGURATION:SINGLE
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | NTE6154 | 70215494 | 6219461 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER 400V 150A DO-8 CATHODE CASE | Diode |
| Life Cycle Stage | Active | ||
| VF | 1.1 volts | 1.1 volts | |
| Package | DO-8 | ||
| IFSM | 2100 amps |