NTE Electronics, Inc. 24V 50W Zener Diode NTE5264A

Description
DIODE ZENER 24V 50W DO5 Product overview: NTE5264A from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 50W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NTE5264A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 50W DO5 Product overview: NTE5264A from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 50W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NTE5264A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 50W Zener Diode - 295-NTE5264A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 50W Zener Diode
295-NTE5264A
24V 50W Zener Diode 295-NTE5264A
DIODE ZENER 24V 50W DO5 Product overview: NTE5264A from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 50W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NTE5264A can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 50W DO5 Product overview: NTE5264A from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 50W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 50W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-NTE5264A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - NTE5264A - 1232471-NTE5264A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NTE5264A
1232471-NTE5264A
Diodes - Zener - Single - NTE5264A 1232471-NTE5264A
Manufacturer: NTE Win Source Part Number: 1232471-NTE5264A Manufacturer Homepage: www.nteinc.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: NTE
Win Source Part Number: 1232471-NTE5264A
Manufacturer Homepage: www.nteinc.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Diode - 32296415 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 50W, 24V, DO-5, ZENER VOLTAGE VZ TYP 24V, POWER DISSIPATION PD 50W, DIODE CASE STYLE DO-5, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 175 C, PRODUCT RANGE ,AUTOMOTIVE QUALIFICATION STANDARD,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 50W, 24V, DO-5, ZENER VOLTAGE VZ TYP 24V, POWER DISSIPATION PD 50W, DIODE CASE STYLE DO-5, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 175 C, PRODUCT RANGE ,AUTOMOTIVE QUALIFICATION STANDARD,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Zener Diode, 50W, 24V, Do-5; Zener Voltage Nom Nte Electronics - 31C4632 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 24V, Do-5; Zener Voltage Nom Nte Electronics
31C4632
Zener Diode, 50W, 24V, Do-5; Zener Voltage Nom Nte Electronics 31C4632
ZENER DIODE, 50W, 24V, DO-5; Zener Voltage Nom:24V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 24V, DO-5; Zener Voltage Nom:24V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes General Purpose Diodes Zener Diodes
Product Number 295-NTE5264A 1232471-NTE5264A 32296415 31C4632
Product Name 24V 50W Zener Diode Diodes - Zener - Single - NTE5264A Diode Zener Diode, 50W, 24V, Do-5; Zener Voltage Nom Nte Electronics
Package Bag DO-5; DO-5
ZZT 3 ohms
Tj -65 C (-85 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data