15A 100V Ultra-Fast Recovery Rectifier TO-220-2 Product overview: MUR1510G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 100V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1510G can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V 100 V
Diode Standard 100V 15A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 137138-MUR1510G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 100V 15A TO220-2
DIODE, GENERAL PURPOSE, 15 AMP, 100 V, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 100V 15A TO220-2
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-MUR1510G | MUR1510G | MUR1510GOS-ND | 137138-MUR1510G | MUR1510G | MUR1510G | 18718282 | MUR1510G |
| Product Name | 15A 100V TO-220 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR1510G | Rectifiers | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220AC 2 LEAD | TO-220AC-2 | TO-220; TO-220-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 15 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Rectifier |