Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - RGP02-18E-E3/73 RGP02-18E-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1092213-RGP02-18E-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 1800V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1092213-RGP02-18E-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 1800V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGP02-18E-E3/73 - 1092213-RGP02-18E-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP02-18E-E3/73
1092213-RGP02-18E-E3/73
Diodes, Rectifiers - Single - RGP02-18E-E3/73 1092213-RGP02-18E-E3/73
Manufacturer: Vishay Win Source Part Number: 1092213-RGP02-18E-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 1800V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092213-RGP02-18E-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1800V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 1800V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.8KV 0.5A Diode and Rectifier - 280-RGP02-18E-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8KV 0.5A Diode and Rectifier
280-RGP02-18E-E3/73
1.8KV 0.5A Diode and Rectifier 280-RGP02-18E-E3/73
Diode Switching 1.8KV 0.5A 2-Pin DO-41 Ammo Product overview: RGP02-18E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-18E-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 1.8KV 0.5A 2-Pin DO-41 Ammo Product overview: RGP02-18E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-18E-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGP02-18E-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1800V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1800V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP02-18E-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1800V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1800V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-18E-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-18E-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-18E-E3/73
DIODE GP 1.8KV 500MA DO204AL

DIODE GP 1.8KV 500MA DO204AL

Supplier's Site
Diode - 123491619 - Radwell International
Willingboro, NJ, United States
RECTIFIERS, 1800 VOLT 0.5A 300NS 20 AMP IFSM, AXIAL, DIODE. FREE 2 YEAR RADWELL WARRANTY

RECTIFIERS, 1800 VOLT 0.5A 300NS 20 AMP IFSM, AXIAL, DIODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1800 Volt 0.5A 300ns 20 Amp IFSM

Rectifiers 1800 Volt 0.5A 300ns 20 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Radwell International VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1092213-RGP02-18E-E3/73 280-RGP02-18E-E3/73 RGP02-18E-E3/73GITB-ND RGP02-18E-E3/73 123491619 RGP02-18E-E3/73
Product Name Diodes, Rectifiers - Single - RGP02-18E-E3/73 1.8KV 0.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Rectifiers
Diode Type Standard
VF 1.8 volts 1.8 volts
VR 1800 volts
IR 0.0050 mA
trr 300 ns
Unlock Full Specs
to access all available technical data