Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
64.8V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 40.2V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
TVS DO15 40.2V 400W UNIDIR
| Littelfuse, Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE47A | 18-P4KE47ATR-ND | 157505644 | P4KE47A |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 400000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | ||
| Peak Pulse Power | 400 watts | 400 watts |