Zener Diode 8.7V 500mW ±5% Surface Mount SOD-123
Zener Diode, 8.7V, 5%, 0.5W, Unidirectional
DIODE ZENER 8.7V 500MW SOD123
ZENER DIODE, 500MW, 8.7V, SOD-123, VZ TYP:8.7V, SOD-123, ZENER TOLERANCE 5%. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | MMSZ5238BTR-ND | MMSZ5238B | MMSZ5238B | 66656808 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS |