onsemi Diodes, Rectifiers - Single - MUR1540G MUR1540G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024625-MUR1540G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024625-MUR1540G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR1540G - 024625-MUR1540G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR1540G
024625-MUR1540G
Diodes, Rectifiers - Single - MUR1540G 024625-MUR1540G
Manufacturer: ON Semiconductor Win Source Part Number: 024625-MUR1540G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024625-MUR1540G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15A 400V Diode and Rectifier - 280-MUR1540G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 400V Diode and Rectifier
280-MUR1540G
15A 400V Diode and Rectifier 280-MUR1540G
15A 400V Fast Recovery Rectifier Diode TO-220AC Product overview: MUR1540G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1540G can be used for catalog matching and distributor lookup.

15A 400V Fast Recovery Rectifier Diode TO-220AC Product overview: MUR1540G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1540G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MUR1540GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR1540GOS-ND
Single Diodes MUR1540GOS-ND
Diode Standard 400V 15A Through Hole TO-220-2

Diode Standard 400V 15A Through Hole TO-220-2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5449567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5449567
Schottky Diodes & Rectifiers 5449567
Rectifier diode,MUR1540 15A 400V

Rectifier diode,MUR1540 15A 400V

Supplier's Site
Schottky Diodes & Rectifiers - 1032935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1032935
Schottky Diodes & Rectifiers 1032935
Rectifier diode,MUR1540 15A 400V

Rectifier diode,MUR1540 15A 400V

Supplier's Site
Diode - 18718294 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1540G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1540G
Discrete Semiconductor Products - Diodes - Rectifiers MUR1540G
DIODE GEN PURP 400V 15A TO220-2

DIODE GEN PURP 400V 15A TO220-2

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR1540G
Rectifiers MUR1540G
Rectifiers 400V 15A UltraFast

Rectifiers 400V 15A UltraFast

Buy Now Datasheet
Fast Diode, 15A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi - 45J1742 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 15A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi
45J1742
Fast Diode, 15A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi 45J1742
FAST DIODE, 15A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:60ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 15A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:60ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Single Diodes - MUR1540G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR1540G
Single Diodes MUR1540G
DIODE GEN PURP 400V 15A TO220-2

DIODE GEN PURP 400V 15A TO220-2

Supplier's Site Datasheet
Single Diodes - MUR1540G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR1540G
Single Diodes MUR1540G
DIODE GEN PURP 400V 15A TO220-2

DIODE GEN PURP 400V 15A TO220-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 024625-MUR1540G 280-MUR1540G MUR1540GOS-ND 5449567 18718294 MUR1540G MUR1540G 45J1742 MUR1540G
Product Name Diodes, Rectifiers - Single - MUR1540G 15A 400V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diode Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Diode, 15A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
trr 60 ns 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441969 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - HRPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
Diodes, Rectifiers - Arrays - 1PS70SB84,115 - 1002474-1PS70SB84,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
6 suppliers
 - IDT08S60C - Rochester Electronics
Specs
Package TO-220; TO-220-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
4 suppliers