Win Source Part Number: 1080322-MS22 10008
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: MegaSurge™
Package: Bulk
Standard Package: 25
Tolerance: ±25%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.906" (23.00mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 8 A
R @ Current: 90 mOhms
Alternative Parts (Cross-Reference): B57364S0100M000; B57238S100M; B57237S100M; SL22 10007; SL10 10003; SL12 10006;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: Q6518603AAA,570-1003
Approval Agency: UL
NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:10OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:200J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, BETA VALUE (K):3000K, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 1080322-MS22 10008 | 17821308 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Thermistor/Current Limiter |