The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 220V, DO-214AA; REVERSE STAND-OFF VOLTAGE VRWM:185V; BREAKDOWN VOLTAGE RANGE:209V TO 231V; CLAMPING VOLTAGE VC MAX:328V; DIODE CONFIG. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 220V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 185V, BIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Bidirection
TVS DIODE 185VWM 328VC DO214AA
TVS SMB 185V 600W BIDIR
| Littelfuse, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB220CA | P6SMB220CALFTR-ND | 21612394 | 06R1818 | 33AC0823 | P6SMB220CA | P6SMB220CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Diode | Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 185V, Bidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 328 volts | 328 volts | 328 volts | 328 volts | 328 volts | ||
| VBR | 209 to 231 volts | 209 volts | 209 volts | 209 volts | 209 volts | ||
| Configuration | Single | ||||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |