Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
DIODE, TVS, 28.2VWM, 45.7VC, 400W, DO204AL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TVS DO15 28.2V 400W BIDIR
TVS DIODE, BIDIR, 28.2V, DO-41; Product Range:P4KE Series; TVS Polarity:Bidirection
TVS DIODE 28.2VWM 45.7VC DO204AL
| Littelfuse, Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE33CA | P4KE33CATR-ND | 156343057 | P4KE33CA | 27AK1459 | P4KE33CA |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 28.2V, Do-41; Product Range Littelfuse | TVS Diodes |
| PD | 400000 milliwatts | |||||
| Configuration | Single | |||||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | DO-41; DO-41 (DO-204AL) | DO-41; DO-204AL, DO-41, Axial | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 45.7 volts | 45.7 volts | 45.7 volts |