NTE Electronics, Inc. Diode NTE6359

Description
DISCONTINUED BY MANUFACTURER, RECTIFIER, 1KV, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):300A, CASE STYLE:DO-9, DIODE CONFIGURATION:SINGLE . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RECTIFIER, 1KV, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):300A, CASE STYLE:DO-9, DIODE CONFIGURATION:SINGLE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Diode - 38804808 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER, 1KV, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):300A, CASE STYLE:DO-9, DIODE CONFIGURATION:SINGLE . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER, 1KV, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):300A, CASE STYLE:DO-9, DIODE CONFIGURATION:SINGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE6359 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE6359
Discrete Semiconductor Products - Diodes - Rectifiers NTE6359
DIODE GEN PURP 1KV 300A DO9

DIODE GEN PURP 1KV 300A DO9

Supplier's Site
Diode, Rectifier, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics - 31C5279 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics
31C5279
Diode, Rectifier, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics 31C5279
DIODE, RECTIFIER, 300A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes

DIODE, RECTIFIER, 300A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category General Purpose Diodes Rectifiers Rectifiers
Product Number 38804808 NTE6359 31C5279
Product Name Diode Discrete Semiconductor Products - Diodes - Rectifiers Diode, Rectifier, 300A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Nte Electronics
Life Cycle Stage Active
Package DO-9; DO-9
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222897 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
 - BAS40-06/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details