442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE, 600W, 250V, BIDIRECTIONAL, AXIAL, DO-204AC-2. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 497-15716-3-ND | 24678446 |
| Product Name | TVS Diodes | Diode |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts |